EN
  • EN
  • DE

LENOVO 49Y3724 - Express IBM Virtual Media Key for Entry Systems

Part No LENOVO 49Y3724 - Express IBM Virtual Media Key for Entry Systems
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Express IBM Virtual Media Key for Entry Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424159-LENOVO 49Y3724 - Express IBM Virtual Media Key for Entry Systems
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3724 - Express IBM Virtual Media Key for Entry Systems CAD Model

Description

The LENOVO 49Y3724, known as the Express IBM Virtual Media Key for Entry Systems, is a cutting-edge solution designed to enhance server management and remote access capabilities across IBM's entry-level server platforms. This innovative device provides administrators with powerful tools for out-of-band management, allowing for remote control, monitoring, and access to servers as if they were physically present at the location. The Virtual Media Key supports a range of functionalities, including remote booting from media, accessing a server's console, and updating software or firmware, making it an invaluable tool for streamlining server maintenance and management tasks. Its plug-and-play design ensures easy installation into compatible IBM server models, without the need for additional software installation or configuration. The device's compact form factor doesn't interfere with server operations but significantly expands the server's capabilities. Ideal for small to medium-sized businesses with limited IT staff, the Express IBM Virtual Media Key enables efficient, centralized management of server resources, reducing downtime and operational costs while improving overall system security and performance.

You May Also Be Interested in

EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess