EN
  • EN
  • DE

LENOVO 46M4002 - 1U 9 C19/3 C13 Switched and Monitored DPI PDU

Part No LENOVO 46M4002 - 1U 9 C19/3 C13 Switched and Monitored DPI PDU
Manufacturer Lenovo
Catalog Rack Options
Description Lenovo 46M4002
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432292-LENOVO 46M4002 - 1U 9 C19/3 C13 Switched and Monitored DPI PDU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46M4002 - 1U 9 C19/3 C13 Switched and Monitored DPI PDU CAD Model

Description

The LENOVO 46M4002 is a 1U rack-mountable Power Distribution Unit (PDU) that offers advanced power management features, including the ability to switch and monitor power distribution remotely. Designed for high-density IT environments, it provides nine C19 and three C13 outlets, accommodating a wide range of power needs for servers, storage systems, and networking equipment. Its switched capability allows administrators to remotely control power to individual outlets, enabling easy rebooting of connected devices or avoiding accidental overload by managing power distribution effectively. The monitoring feature offers real-time insights into power usage, helping to optimize energy efficiency and reduce operational costs. Robust and reliable, the LENOVO 46M4002 PDU is an essential component for any data center looking to enhance power management and improve overall system reliability.

You May Also Be Interested in

IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
Rail kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess