EN
  • EN
  • DE

IBM 7003-3581 - 5U RACK MOUNT OPTION

Part No IBM 7003-3581 - 5U RACK MOUNT OPTION
Manufacturer IBM
Catalog Rack Options
Description 5U RACK MOUNT OPTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420902-IBM 7003-3581 - 5U RACK MOUNT OPTION
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7003-3581 - 5U RACK MOUNT OPTION CAD Model

Description

The IBM 7003-3581 is a 5U Rack Mount Option designed to cater to the mounting needs of various IBM servers and networking equipment. This versatile solution allows for the secure installation of eligible IBM devices into standard 19-inch server racks, optimizing space and ensuring a neat and organized setup within data center environments. The 5U height provides ample space for devices, offering a blend of compatibility and functionality. It includes all necessary mounting hardware, making the installation process smooth and hassle-free. Moreover, its robust design ensures a secure hold of your equipment, protecting it from potential damage caused by movement or vibration. Its compatibility with a wide range of IBM models makes it a flexible and cost-effective solution for expanding your IT infrastructure.

You May Also Be Interested in

IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
Rack rail kit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess