EN
  • EN
  • DE

IBM 3581-7003, NEW STYLE - IBM 2U Rack Mount Option

Part No IBM 3581-7003, NEW STYLE - IBM 2U Rack Mount Option
Manufacturer IBM
Catalog Rack Options
Description IBM 2U Rack Mount Option
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420920-IBM 3581-7003, NEW STYLE - IBM 2U Rack Mount Option
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3581-7003, NEW STYLE - IBM 2U Rack Mount Option CAD Model

Description

The 'IBM 3581-7003, NEW STYLE' signifies an updated 2U rack-mount option that is expertly crafted to support the installation of compatible IBM systems and peripherals into standard 19-inch equipment racks. This newer variant elevates the efficiency and organization of IT environments by allowing administrators to securely house their IBM equipment in a compact, easily accessible form. The 2U size refers to a vertical rack space allocation of approximately 3.5 inches, making it an ideal solution for consolidating server, storage, or network equipment while preserving valuable rack real estate. The updated mount option comes complete with a comprehensive set of mounting hardware, including adaptable brackets, screws, and sliding rails, facilitating a seamless and secure integration process. Emphasizing simplicity and robustness, this solution enhances system deployment and scalability by allowing for rapid installation and easy maintenance access. The inclusion of the 'NEW STYLE' designation indicates improvements or changes over previous versions, which may include enhanced structural integrity, compatibility updates, or installation ease enhancements. Through its dedication to innovation and quality, IBM ensures that this 2U rack mount option meets the evolving demands of data centers and IT departments for effective space management and operational efficiency.

You May Also Be Interested in

IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
DS6800 rail kit
Need more? Email Us
IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess