EN
  • EN
  • DE

LENOVO 44W3103 - Remote Supervisor Adapter II Slimline

Part No LENOVO 44W3103 - Remote Supervisor Adapter II Slimline
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Remote Supervisor Adapter II Slimline
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424351-LENOVO 44W3103 - Remote Supervisor Adapter II Slimline
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44W3103 - Remote Supervisor Adapter II Slimline CAD Model

Description

The LENOVO 44W3103, known as the Remote Supervisor Adapter II Slimline, is a highly sophisticated management card designed to provide advanced management capabilities for Lenovo servers, specifically tailored for the IBM server lines. This adapter enables IT administrators to monitor, configure, and control servers remotely, eliminating the need for physical presence at the server location. It represents a key component in modern data centers, where remote manageability and out-of-band management are critical for operational efficiency and minimizing downtime. The Slimline version of this adapter offers a compact form factor, ensuring it fits seamlessly into the server without compromising on available space. It supports a wide range of management protocols and interfaces, including web-based management and command-line interfaces, offering flexibility in how administrators interact with the server. Features such as remote power control, system health monitoring, and alerting capabilities are integral to this adapter, enabling proactive management of server issues before they evolve into critical failures. Furthermore, the adapter facilitates secure remote access protocols, ensuring that all communications between the administrator and the server are encrypted and protected against unauthorized access. In essence, the LENOVO 44W3103 Remote Supervisor Adapter II Slimline is an indispensable tool for efficient, secure, and remote server management, embodying Lenovo's commitment to technology innovation and enterprise solutions.

You May Also Be Interested in

EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess