EN
  • EN
  • DE

LENOVO 44E5121 - Quad-Core Intel Xeon Processor x5450 (3.0 GHz 12MB 12MB 1333MHz 120W)

Part No LENOVO 44E5121 - Quad-Core Intel Xeon Processor x5450 (3.0 GHz 12MB 12MB 1333MHz 120W)
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon X5450
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426967-LENOVO 44E5121 - Quad-Core Intel Xeon Processor x5450 (3.0 GHz 12MB 12MB 1333MHz 120W)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44E5121 - Quad-Core Intel Xeon Processor x5450 (3.0 GHz 12MB 12MB 1333MHz 120W) CAD Model

Description

The LENOVO 44E5121 features the Quad-Core Intel Xeon Processor X5450, designed for enterprise-level computing and server systems. Operating at a clock speed of 3.0 GHz, this processor delivers robust performance for demanding applications. It has a total of 12MB of cache, split into smart cache and L3 cache, which greatly enhances the efficiency of data processing by speeding up data retrieval times. With a bus speed of 1333MHz, it ensures fast communication between the CPU and the memory controller, further boosting the system's overall performance. The processor's 120W thermal design power (TDP) represents its maximum heat generation under full load, ensuring that it delivers strong performance while maintaining an acceptable energy footprint. This processor employs a 45nm manufacturing technology, providing a solid balance between performance and power efficiency. It supports Intel Virtualization Technology (VT), which significantly improves system manageability and security by allowing multiple operating systems and applications to run in independent partitions. The Quad-Core Intel Xeon Processor X5450 is ideal for businesses and IT professionals seeking a powerful, reliable processor capable of handling intensive multitasking and complex computing tasks in server and workstation environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess