EN
  • EN
  • DE

LENOVO 46C0579 - Memory, 4 GB (1Gb, 2Rx4) VLP DDR3-1333 (1.35V)

Part No LENOVO 46C0579 - Memory, 4 GB (1Gb, 2Rx4) VLP DDR3-1333 (1.35V)
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Memory, 4 GB (1Gb, 2Rx4) VLP DDR3-1333 (1.35V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429981-LENOVO 46C0579 - Memory, 4 GB (1Gb, 2Rx4) VLP DDR3-1333 (1.35V)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C0579 - Memory, 4 GB (1Gb, 2Rx4) VLP DDR3-1333 (1.35V) CAD Model

Description

The LENOVO 46C0579 memory module offers a substantial upgrade with 4GB of DDR3 memory, suited for enhancing the performance of servers that require very low profile (VLP) components. Operating at a voltage of just 1.35V, it strikes an excellent balance between performance and power efficiency, making it an eco-friendly option for energy-conscious environments. This module operates at 1333MHz, providing quick and efficient processing of data, which is essential for applications that demand high-speed memory access. The 2Rx4 configuration signifies that this module is designed with dual rank x4 architecture, optimizing data reliability and signal integrity, which is especially beneficial in critical server applications where downtime is not an option. Its compatibility with a variety of Lenovo servers ensures that integrating this memory module into existing systems will be seamless, improving overall system responsiveness and multitasking capabilities.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess