EN
  • EN
  • DE

LENOVO 425252G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,

Part No LENOVO 425252G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432503-LENOVO 425252G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425252G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 425252G x3250 M3 is a powerful single-socket tower server that provides a balance of performance, efficiency, and value for small businesses or distributed office environments. It is powered by an Intel Xeon X3450 quad-core processor operating at 2.67GHz, offering robust performance for everyday workloads such as file serving, web serving, and business applications. The processor's integrated 8MB cache improves efficiency, making data retrieval faster for demanding applications. With 1333MHz memory support and a variety of hard disk drive configurations, the x3250 M3 offers flexibility to meet the storage needs of diverse workloads. It also includes essential server management tools to simplify deployment and upkeep, enhancing productivity and minimizing downtime. The compact and quiet design makes it suitable for small spaces, while advanced security features help protect your data. The x3250 M3 represents an excellent choice for small businesses looking for a reliable, cost-effective server solution.

You May Also Be Interested in

IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess