EN
  • EN
  • DE

LENOVO 40Y8365 - ThinkVision L171 17in. LCD Monitor

Part No LENOVO 40Y8365 - ThinkVision L171 17in. LCD Monitor
Manufacturer Lenovo
Catalog Monitors
Description ThinkVision L171 17in. LCD Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1430390-LENOVO 40Y8365 - ThinkVision L171 17in. LCD Monitor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40Y8365 - ThinkVision L171 17in. LCD Monitor CAD Model

Description

The LENOVO 40Y8365 ThinkVision L171 is a 17-inch LCD monitor designed to deliver high-quality visual performance for both business professionals and home users. This monitor features a 1280x1024 SXGA resolution, offering clear and crisp images with a broad range of colors, making it suitable for a variety of tasks including document editing, web browsing, and multimedia viewing. Its slim and lightweight design allows for easy placement on any desk, while the adjustable stand provides ergonomic viewing angles to enhance user comfort during extended periods of use. The ThinkVision L171 is equipped with VGA connectivity, ensuring compatibility with a wide range of desktop and laptop computers. Energy efficiency is another hallmark of the ThinkVision L171, featuring low power consumption that meets environmental standards and helps reduce electricity costs. With its combination of performance, comfort, and eco-friendliness, the LENOVO 40Y8365 ThinkVision L171 is an excellent choice for users seeking a reliable and affordable LCD monitor that doesn't compromise on quality.

You May Also Be Interested in

IBM
Operator Panel CCIN 2BCD
Need more? Email Us
Lenovo
1U 18.5-inch Standard Media Console
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Dell
DELL E Series E2214H
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess