EN
  • EN
  • DE

LENOVO 1723-8BX - 1U 18.5-inch Standard Media Console

Part No LENOVO 1723-8BX - 1U 18.5-inch Standard Media Console
Manufacturer Lenovo
Catalog Monitors
Description 1U 18.5-inch Standard Media Console
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1430391-LENOVO 1723-8BX - 1U 18.5-inch Standard Media Console
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 1723-8BX - 1U 18.5-inch Standard Media Console CAD Model

Description

The LENOVO 1723-8BX epitomizes efficiency and innovation in the design of a 1U 18.5-inch standard media console. This product is ingeniously crafted to meet the demanding needs of modern data centers and IT environments, where the efficient use of rack space is combined with the necessity for high-quality media access and monitoring capabilities. The console features an 18.5-inch display that offers users crystal-clear visuals, making it perfect for intricate tasks such as system monitoring, media playback, and direct server management. Its slim 1U profile ensures that it fits into even the most space-constrained racks, providing a powerful tool for IT professionals without compromising valuable rack real estate. The construction of the console is durable, designed to withstand the rigors of continuous operation in challenging environments. With straightforward installation and compatibility with a wide range of systems, the LENOVO 1723-8BX is an excellent choice for organizations seeking to enhance their operational efficiency with a versatile, high-quality media console.

You May Also Be Interested in

IBM
IBM 8 PORT RACK CONSOLE KVM SWITCH
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us
Dell
DELL E Series E2214H
Need more? Email Us
IBM
Operator Panel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess