EN
  • EN
  • DE

DELL E2214H - Dell E2214H 21.5in Widescreen LED LCD

Part No DELL E2214H - Dell E2214H 21.5in Widescreen LED LCD
Manufacturer Dell
Catalog Monitors
Description DELL E Series E2214H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1394463-DELL E2214H - Dell E2214H 21.5in Widescreen LED LCD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL E2214H - Dell E2214H 21.5in Widescreen LED LCD CAD Model

Description

The DELL E2214H is a 21.5-inch widescreen LED LCD monitor designed for a variety of computing tasks, offering users a blend of performance, reliability, and affordability. This monitor is known for its crisp, clear picture quality with a resolution of 1920 x 1080, providing full HD display capabilities that make it ideal for both professional and personal use. With its LED backlighting, the E2214H delivers excellent color accuracy and uniform brightness across the entire screen, enhancing the viewing experience for documents, photos, videos, and games. Its widescreen aspect ratio of 16:9 is perfect for multi-tasking, allowing users to comfortably view multiple applications side by side, thereby increasing productivity. The DELL E2214H is equipped with essential connectivity options, including VGA and DVI-D ports, enabling users to connect it to a variety of devices. The monitor's sleek and thin design, combined with its tilt adjustment feature, ensures it fits comfortably in any workspace, and its VESA-compatible mounting holes allow for easy integration into a multi-monitor setup or wall mounting. The Dell Display Manager software enhances the usability of the E2214H by offering convenient management of display settings, saving time and effort for users. With its energy-efficient design, the DELL E2214H not only reduces environmental impact but also ensures lower operating costs, making it an excellent choice for environmentally conscious users seeking a reliable monitor that doesn’t compromise on quality.

You May Also Be Interested in

Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
NetApp
NetApp LCD Assembly for FAS60X0
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess