EN
  • EN
  • DE

LENOVO 4253D2X - x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,

Part No LENOVO 4253D2X - x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Manufacturer Lenovo
Catalog Server
Description x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432553-LENOVO 4253D2X - x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4253D2X - x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB, CAD Model

Description

The LENOVO 4253D2X is part of the x3100 M3 series, engineered to provide solid performance and reliability for small to medium businesses needing affordable server solutions. At its core lies the Intel Xeon 4C X3450 processor, which operates at a frequency of 2.66GHz. The quad-core processor, coupled with an 8MB cache, facilitates smooth multitasking and efficient processing of complex tasks. This, along with 2GB of RAM, enables the server to handle multiple requests seamlessly, making it suitable for running business applications, file storage, and light virtualization. The inclusion of error-correcting code (ECC) memory enhances data integrity and reliability, a critical feature for businesses that cannot afford data corruption. Despite its entry-level positioning, the x3100 M3 is a versatile server that offers scalability options to accommodate business growth, providing an excellent balance between performance and investment.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess