EN
  • EN
  • DE

LENOVO 39M5812 - 4 gb (2x2GB) PC 2 - 3200 ECC DDR

Part No LENOVO 39M5812 - 4 gb (2x2GB) PC 2 - 3200 ECC DDR
Manufacturer Lenovo
Catalog Uncategorized
Description IBM 4GB (2x2GB Kit) PC2-3200 Dual Rank CL3 ECC DDR2 SDRAM RDIMM. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, CAS latency: 3, ECCThe new IBM memory upgrade offerings let you upgrade standard system memory capacity, helping to improve overall system performance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430973-LENOVO 39M5812 - 4 gb (2x2GB) PC 2 - 3200 ECC DDR
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39M5812 - 4 gb (2x2GB) PC 2 - 3200 ECC DDR CAD Model

Description

The LENOVO 39M5812 is a RAM upgrade kit designed to enhance the performance of a wide range of systems. This kit includes two 2GB modules, totaling 4GB, of PC2-3200 ECC DDR RAM, engineered to provide reliability and performance improvements for servers and workstations that support this memory technology. ECC (Error Correcting Code) memory is a key feature of this RAM kit, designed to detect and correct common types of data corruption. This capability makes it an essential upgrade for mission-critical systems where data integrity and system stability are paramount. The use of PC2-3200 DDR technology ensures compatibility with a wide selection of older servers and workstations, providing a cost-effective way to extend the life and improve the performance of existing hardware. This RAM upgrade is ideal for businesses looking to enhance their legacy systems' efficiency without the significant expense of complete hardware replacements. By increasing the memory capacity, systems can handle more simultaneous processes, leading to reduced response times and improved overall performance. In summary, the LENOVO 39M5812 is a practical and reliable memory upgrade option for businesses and IT professionals looking to enhance the capabilities of their existing server and workstation infrastructure. Its combination of ECC technology and PC2-3200 compatibility makes it a versatile solution for improving system reliability and performance.

You May Also Be Interested in

HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess