EN
  • EN
  • DE

CISCO PWR-C1-350WAC - 350W AC Config 1 Power Supply

Part No CISCO PWR-C1-350WAC - 350W AC Config 1 Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-C1-350WAC. Product type: Power supply, Product colour: Black, Heat dissipation: 1194 BTU/h. Total power: 350 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 83 mm, Depth: 260 mm, Height: 35 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387246-CISCO PWR-C1-350WAC - 350W AC Config 1 Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-C1-350WAC - 350W AC Config 1 Power Supply CAD Model

Description

The CISCO PWR-C1-350WAC is a 350-watt AC power supply unit (PSU) designed to provide reliable power to a wide range of Cisco network devices. This power supply falls under Cisco's 'Config 1' category, indicating its compatibility with specific Cisco equipment models. Engineered for efficiency and durability, it ensures that your networking hardware receives a steady, uninterrupted supply of power. The PWR-C1-350WAC supports input voltages ranging from 100 to 240 volts AC, making it versatile for use in varying power environments around the globe. Its auto-ranging power supply feature automatically adjusts to the input voltage, ensuring optimal performance while protecting the device from power surges and fluctuations. The compact design allows for easy installation and integration into existing network setups, offering a straightforward solution for power supply replacement or upgrades. Suitable for small to medium-sized business applications, it provides a cost-effective way to ensure the reliability and longevity of Cisco networking equipment.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-721P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess