EN
  • EN
  • DE

EMC 110-188-101C - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M

Part No EMC 110-188-101C - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Catalog Spare Parts
Description Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400614-EMC 110-188-101C - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-188-101C - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M CAD Model

Description

The EMC 110-188-101C SP Board Assembly is a core component designed exclusively for the DataDomain 4500/4200 series. This assembly is centered around a powerful 2.2GHz CPU that serves as the heart of the system, orchestrating all computational tasks and data processing operations with remarkable efficiency. The absence of an 'M' suggests this model might forego certain standard features or specifications typical of other variants, focusing instead on delivering robust performance tailored to the specific needs of high-capacity data storage environments. This SP (Service Processor) board assembly is pivotal for managing the internal operations of DataDomain's storage systems. It enables swift data deduplication, replication, and recovery processes, thereby enhancing the overall storage system's reliability and speed. Due to its critical role in data management and protection, this SP Board Assay is an essential component for companies looking to optimize their DataDomain storage installations for improved data availability and operational continuity.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40053093 - Mounting Frame for Slimline Optical Drive
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3718-L2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40196780 - 4x 2.5-inch HDD Backplane (Left Side)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3857-R5 - Removable Disk USB Drive Tandberg RDX-35B 160 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess