EN
  • EN
  • DE

B04B-JWPF-SK-R(LF)(SN)

Part No B04B-JWPF-SK-R(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings JWPF HEADER (TOP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Headers
Type Crimp Style
Number of Positions 4 Position
Pitch 2 mm (0.079 in)
Number of Rows 1 Row
Mounting Style PCB Mount
Termination Style Solder Pin
Mounting Angle Straight
Contact Plating Tin
Application Wire-to-Board
Wire Gauge 26 AWG to 22 AWG
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 85 C
Current Rating 3 A
Voltage Rating 100 VAC, 100 VDC
Brand JST Commercial
Housing Color Natural
Product Type Headers & Wire Housings
Standard Pack Qty 525
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian B04B-JWPF-SK-R(LF)(SN) CAD Model

You May Also Be Interested in

Molex, LLC
42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Lowest to $12.9654
Molex, LLC
502352-0401 Molex Headers & Wire Housings WTB Header SR RA 4 Crcts Tin Plating BL datasheet, inventory, & pricing.
Lowest to $0.4996
Molex, LLC
501645-2420 Molex Headers & Wire Housings IGRID 24P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4075
Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us
3M
N2516-5002RB 3M Electronic Solutions Division Headers & Wire Housings 16P R/A SOLDER TAIL HIGH TEMP datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
53259-0229 Molex Headers & Wire Housings 3.5 WtB Wafer Assy R B Wafer Assy RA 2Ckt datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
39-29-1107 Molex Headers & Wire Housings 10 CKT R/A HEADER datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
502386-0270 Molex Headers & Wire Housings 2P CLIKMATE RECPT RIGHT ANGLE TIN datasheet, inventory, & pricing.
Lowest to $0.6735

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4436 $50.5260
85+ $1.1845 $100.6825
135+ $1.1475 $154.9125
185+ $1.1105 $205.4425
235+ $1.0734 $252.2490
315+ $0.9624 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess