EN
  • EN
  • DE

LENOVO 23R1702 - FC 4 Gbps 10 km LW SFP Transceiver - 4 Pack

Part No LENOVO 23R1702 - FC 4 Gbps 10 km LW SFP Transceiver - 4 Pack
Manufacturer Lenovo
Catalog San
Description IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432398-LENOVO 23R1702 - FC 4 Gbps 10 km LW SFP Transceiver - 4 Pack
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 23R1702 - FC 4 Gbps 10 km LW SFP Transceiver - 4 Pack CAD Model

Description

The LENOVO 23R1702 Fiber Channel 4 Gbps 10 km Long-Wavelength Small Form-Factor Pluggable (SFP) Transceiver 4 Pack is a crucial component for enterprises looking to enhance their network's data transfer speeds and distance capabilities. This pack includes four high-performance transceivers designed to support Fibre Channel communications at speeds up to 4 Gbps. With an impressive reach of up to 10 kilometers, these long-wavelength SFPs are ideal for connecting distributed network segments or storage area networks over extended distances. Their small form-factor pluggable design ensures compatibility with a wide range of Lenovo networking equipment, making them an excellent choice for expanding or upgrading existing infrastructures. Each transceiver in the pack comes equipped with LC connectors, providing a reliable and secure physical interface for optic fiber cables. The LENOVO 23R1702 transceivers are engineered to deliver superior performance, reliability, and scalability, meeting the demanding requirements of modern data centers and storage networks.

You May Also Be Interested in

HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess