EN
  • EN
  • DE

HP C8S46A - HP 16Gb/28c SAN Switch for Blc Systems

Part No HP C8S46A - HP 16Gb/28c SAN Switch for Blc Systems
Manufacturer HP
Catalog San
Description HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411938-HP C8S46A - HP 16Gb/28c SAN Switch for Blc Systems
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP C8S46A - HP 16Gb/28c SAN Switch for Blc Systems CAD Model

Description

The HP C8S46A is a high-density, 16Gb Fibre Channel SAN Switch designed for BladeSystem c-Class enclosures, offering 28 ports for comprehensive connectivity options. This advanced switch provides a powerful foundation for establishing or expanding a high-performance storage area network, tailored specifically for HP's BladeSystem infrastructure. With its enhanced 16Gb FC throughput, the switch significantly improves data transfer rates, making it an ideal solution for applications that demand high bandwidth and low latency. The inclusion of 28 ports ensures ample connectivity for SAN integration, allowing for a flexible and scalable network architecture that can accommodate growing data requirements. The HP C8S46A SAN Switch also supports a broad range of advanced features such as virtual fabrics, ISL trunking, and dynamic path selection, providing increased network efficiency, reliability, and resilience. Designed with BladeSystem environments in mind, this switch optimizes space and power usage while delivering a robust SAN solution that can meet the rigorous demands of modern data centers.

You May Also Be Interested in

Lenovo
IBM B16 Extended Fabric Activation
Need more? Email Us
Lenovo
Edge Layer 3 Activation
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
IBM BladeCenter Copper Pass-thru Cable. Cable length: 3.1 mThe IBM BladeCenter Copper Pass-thru Module Cable provides a connection between the copper pass-thru module and an external Gigabit Ethernet environment. This cable allows up to five copper connections to blade servers.
Need more? Email Us
Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
4002-Y4B Firmware Upgrade Renewal, 1 year
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess