EN
  • EN
  • DE

LENOVO 17P8979 - IBM BladeCenter S SAS RAID Controller Module Batte

Part No LENOVO 17P8979 - IBM BladeCenter S SAS RAID Controller Module Batte
Manufacturer Lenovo
Catalog Battery
Description IBM BladeCenter S SAS RAID Controller Module Batte
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1424999-LENOVO 17P8979 - IBM BladeCenter S SAS RAID Controller Module Batte
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17P8979 - IBM BladeCenter S SAS RAID Controller Module Batte CAD Model

Description

Designed specifically for the IBM BladeCenter S series, the LENOVO 17P8979 battery is an integral part of the SAS RAID Controller Module, ensuring the continuity and safety of data storage operations. This battery module provides essential backup power to the RAID controller's cache, preserving data integrity during unexpected power outages. Its robust design is suitable for the high-demand server environments, guaranteeing reliability and durability. The LENOVO 17P8979 ensures that all data being processed at the time of the power loss is safely written to the disk drives, preventing potential data loss or corruption. This capability is crucial for businesses where data availability and integrity are paramount. Incorporating this battery into the BladeCenter S systems enhances the overall reliability and performance of the data storage and protection infrastructure, making it a crucial component for enterprise data centers.

You May Also Be Interested in

Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
Seiko Instruments
Electronic Battery Reflow Recharge Bat RTC/SRAM Backup
Lowest to $0.5014
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess