EN
  • EN
  • DE

C1608JB1H473KT000N

Part No C1608JB1H473KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 nF
Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1005103-C1608JB1H473KT000N
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608JB1H473KT000N CAD Model

Description

The C1608JB1H473KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It belongs to the C1608 series, which signifies a compact 0603 case size (1.6mm x 0.8mm). This capacitor is designed for use in various electronic circuits where stable performance and reliability are required.

Applications:

  • Bypass Capacitors: Used in power supply circuits to filter out noise and stabilize voltage levels for integrated circuits.
  • Decoupling Capacitors: Employed to decouple ICs from power supply noise, ensuring stable operation.
  • Smoothing Capacitors: Used in power supplies to reduce ripple voltage and provide a clean DC output.
  • Filtering: Used in signal filtering applications to remove unwanted frequencies and noise.
  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Found in automotive applications such as engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Incorporated into industrial control systems, power supplies, and instrumentation.

Features:

  • High Capacitance Value: Offers a relatively high capacitance value for its small size.
  • Compact Size: The 0603 case size allows for high-density mounting on PCBs, saving space.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmentally friendly manufacturing.
  • Lead-Free Termination: Features lead-free terminations compatible with lead-free soldering processes.
  • High Reliability: Manufactured using high-quality ceramic materials and processes for long-term reliability.
  • JB Dielectric: JB dielectric offers good stability over a range of temperatures and voltages.

Benefits:

  • Improved Circuit Stability: Provides stable capacitance to improve the overall stability of electronic circuits.
  • Reduced Noise: Filters out unwanted noise from power supplies and signals.
  • Space Saving: Compact size enables denser circuit designs, reducing the overall size of devices.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly manufacturing.
  • Long-Term Reliability: High-quality materials and manufacturing processes ensure long-term reliability.
  • Cost-Effective: Provides a cost-effective solution for various capacitor applications.

Additional Details:

The C1608JB1H473KT000N features a capacitance of 0.047µF (microfarads) or 47nF. It has a voltage rating of 50V. The operating temperature range is typically -25°C to +85°C. The termination material is usually nickel barrier with tin plating. It comes in tape and reel packaging for automated assembly.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess