EN
  • EN
  • DE

LENOVO 17238BX - 1U 18.5 in. Standard Console

Part No LENOVO 17238BX - 1U 18.5 in. Standard Console
Manufacturer Lenovo
Catalog Rack Options
Description Lenovo 17238BX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432286-LENOVO 17238BX - 1U 18.5 in. Standard Console
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17238BX - 1U 18.5 in. Standard Console CAD Model

Description

The LENOVO 17238BX offers a 1U, 18.5-inch Standard Console designed for seamless integration into server racks, providing a compact and efficient solution for server management and monitoring. This console features a high-resolution LCD display that ensures crisp and clear visuals, critical for detailed server operations. The 1U design conserves valuable rack space, while the 18.5-inch screen size offers ample viewing area without compromising on the console's compact footprint. This standard console is equipped with user-friendly interfaces, making it easy to navigate through various server diagnostics and management tools. Engineered for compatibility with Lenovo's server racks, it offers a streamlined solution for data centers and IT environments, ensuring easy installation and maintenance. The LENOVO 17238BX is an indispensable tool for IT administrators seeking a reliable and space-efficient console for effective server management.

You May Also Be Interested in

IBM
IBM v5000 EXP rails
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
DS6800 rail kit
Need more? Email Us
IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
IBM RACK MOUNT KIT
Need more? Email Us
IBM
power9 Rack-mount Rail Kit
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess