EN
  • EN
  • DE

LENOVO 00YG676 - Lenovo Storage S2200/S3200 Asynchronous Replication Upgrade

Part No LENOVO 00YG676 - Lenovo Storage S2200/S3200 Asynchronous Replication Upgrade
Manufacturer Lenovo
Catalog Licenses
Description LENOVO 00YG676 - Lenovo Storage S2200/S3200 Asynchronous Replication Upgrade
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1429824-LENOVO 00YG676 - Lenovo Storage S2200/S3200 Asynchronous Replication Upgrade
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YG676 - Lenovo Storage S2200/S3200 Asynchronous Replication Upgrade CAD Model

Description

The LENOVO 00YG676 is a vital upgrade tailored for Lenovo Storage S2200 and S3200 systems, designed to significantly enhance data protection and disaster recovery mechanisms. This asynchronous replication upgrade facilitates the copying and transfer of data across different storage systems at geographically separated locations, ensuring business continuity by protecting against data loss due to site failures or disasters. The upgrade enables a non-disruptive, efficient replication process that works in the background, allowing organizations to maintain up-to-date data copies off-site without impacting the performance of primary storage resources. This upgrade is essential for enterprises requiring robust data recovery strategies, ensuring that critical data is always available when needed, hence minimizing downtime and potential revenue loss.

You May Also Be Interested in

IBM
IBM DS4800 32 to 64 Storage Partitions upgrade-MES
Need more? Email Us
IBM
IBM 44E5380 - DS4800 Enh. Remote Mir. 64-128 Mirrors Upge
Need more? Email Us
IBM
IBM DS4700 Mod 70 EXP Attachment (1-3 EXP Units)You can expand storage capacity by attaching DS4000 storage expansion units for configurations up to 33 TB physical storage capacity
Need more? Email Us
IBM
IBM 1722-8848 - 4 to 8 storage part.
Need more? Email Us
IBM
IBM 1814-7404 - DS5020 FLASH VOLUMECOPY
Need more? Email Us
IBM
IBM 1814-8850-INSTALLED - DS4700 MOD 70 2-STG. IPO
Need more? Email Us
IBM
IBM 00Y2483 - FlashCopy Upgrade
Need more? Email Us
IBM
IBM 1722-7702 - DS4300 Novell NetWare host kit
Need more? Email Us
IBM
IBM Netfinity. Width: 19 mm, Depth: 166 mm, Height: 63.5 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess