EN
  • EN
  • DE

LENOVO 88Y6043 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru

Part No LENOVO 88Y6043 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Manufacturer Lenovo
Catalog Flex System
Description Lenovo EN4091
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427238-LENOVO 88Y6043 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 88Y6043 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru CAD Model

Description

The LENOVO 88Y6043 Flex System EN4091 10Gb Ethernet Pass-thru Module offers a seamless and efficient solution for data centers requiring high-speed data transfer capabilities. It is specifically designed to fit into the Lenovo Flex System, a fully integrated infrastructure platform that combines compute, storage, and networking resources to simplify IT management and accelerate deployment. The EN4091 module provides an impressive throughput of 10 Gigabits per second (Gbps), ensuring that data-intensive applications and workloads can be handled with ease. With its pass-thru functionality, it offers straightforward connectivity between external networks and the Flex System compute nodes without unnecessary internal switching, thereby reducing latency and overhead. It supports up to 14 external 10 GbE connections, which can be directly mapped to individual compute nodes, allowing for a flexible and efficient network configuration. This module is also compatible with standard Ethernet protocols, making it a versatile addition to any data center looking to upgrade its network infrastructure without significant changes to existing setups. Moreover, its energy-efficient design contributes to lower operational costs by reducing power consumption in comparison to conventional network modules. The LENOVO 88Y6043 is an ideal choice for businesses seeking a high-performance, scalable, and easily manageable networking solution within their Lenovo Flex System environments.

You May Also Be Interested in

Lenovo
IBM Flex System Chassis Management ModuleThe Chassis Management Module (CMM) provides single-chassis management
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
SWITCH 24P
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093 10Gb Scalable Switch
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess