EN
  • EN
  • DE

LT108-S7/SP1

Part No LT108-S7/SP1
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828464-LT108-S7/SP1
Ultra Librarian 3D Model Ultra Librarian LT108-S7/SP1 CAD Model

Description

The LT108-S7/SP1 is a current transducer manufactured by LEM. It's designed for the electronic measurement of DC, AC, pulsed, and mixed currents. The transducer provides electrical isolation between the primary circuit (high current) and the secondary circuit (measurement output), enhancing safety and system integrity.

Applications:

  • Variable Speed Drives (VSD): Monitors motor current for precise control and protection.
  • Uninterruptible Power Supplies (UPS): Measures battery charging and discharging currents to maintain stable power.
  • Welding Equipment: Controls and monitors welding current for consistent weld quality.
  • Battery Chargers: Accurately measures charge and discharge currents for optimal battery management.
  • Power Inverters: Provides current feedback for efficient power conversion.

Features:

  • Closed-Loop (Compensated) Technology: Provides high accuracy and linearity.
  • Galvanic Isolation: Offers robust isolation between primary and secondary circuits.
  • Compact Design: Facilitates easy integration into various applications.
  • Wide Operating Temperature Range: Suitable for harsh industrial environments.
  • Low Temperature Drift: Ensures stable performance across temperature variations.

Benefits:

  • Precise Current Measurement: Enables accurate monitoring and control of electrical systems.
  • Enhanced Safety: Galvanic isolation protects measurement circuits and personnel.
  • Reliable Performance: Robust design ensures consistent and accurate readings.
  • Simplified Integration: Compact size and standard connections streamline installation.
  • Improved System Efficiency: Accurate current monitoring allows for optimized system performance.

The LT108-S7/SP1 current transducer from LEM provides a reliable and accurate solution for measuring a wide range of currents in demanding applications. Its closed-loop technology and galvanic isolation enhance system performance and safety, making it an ideal choice for industrial and power electronics applications.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0707 $70.1414
4+ $28.7760 $115.1040
6+ $27.8767 $167.2602
8+ $26.9775 $215.8200
10+ $26.0782 $260.7820
13+ $23.3805 $303.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess