EN
  • EN
  • DE

SAWFD1G84CB0F0AR00

Part No SAWFD1G84CB0F0AR00
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836692-SAWFD1G84CB0F0AR00
Ultra Librarian 3D Model Ultra Librarian SAWFD1G84CB0F0AR00 CAD Model

Description

The SAWFD1G84CB0F0AR00 is a Surface Acoustic Wave (SAW) filter, manufactured by Murata Electronics North America. It is designed for use in wireless communication systems to selectively filter signals at a specific frequency. SAW filters are critical components for ensuring signal clarity and preventing interference in RF applications.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • Base Stations
  • RF Transceivers
  • GPS Devices

Features

  • High Selectivity
  • Low Insertion Loss
  • Compact Size
  • Surface Mount Device (SMD)
  • Excellent Temperature Stability

Benefits

  • Improved Signal Clarity: The filter's high selectivity ensures that only the desired frequency passes through, improving signal quality and reducing noise.
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, leading to more efficient use of power and improved overall system performance.
  • Space Saving: The compact size of the filter allows for integration into small devices and space-constrained applications.
  • Simplified Manufacturing: The SMD design facilitates automated assembly, reducing production costs and improving reliability.
  • Stable Operation: Excellent temperature stability ensures consistent performance over a wide range of operating temperatures.

Additional Details

The SAWFD1G84CB0F0AR00 operates at a specific center frequency, typically in the GHz range, tailored to the requirements of modern wireless communication protocols. The filter's impedance is carefully matched to the surrounding circuitry to minimize reflections and maximize signal transfer. The surface mount package allows for efficient assembly and ensures good thermal contact with the circuit board.

For detailed electrical characteristics, frequency response curves, package dimensions, and ordering information, refer to the official Murata Electronics North America datasheet for the SAWFD1G84CB0F0AR00. This is crucial for accurate design and integration.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess