EN
  • EN
  • DE

FA10888_TINA-RS

Part No FA10888_TINA-RS
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLR 14/17DEG SPOT ADH TAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 16.1mm Dia
Lens Transparency Clear
Optical Pattern Spot
Viewing Angle 14°, 17°
For Use With/Related Manufacturer Cree, Nichia
Material Acrylic
Mounting Type Adhesive Tape
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569842-FA10888_TINA-RS
Ultra Librarian 3D Model Ultra Librarian FA10888_TINA-RS CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLEAR 23-26DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR SNAP-IN
Need more? Email Us
Carclo Technical Plastics
LENS CLEAR 28-51DEG WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 54DEG/62DEG WIDE ADH
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM OVAL
Need more? Email Us
Ledil
LENS CLR 12-20DEG DIFFUSER ADH
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 49-59DEG MED ADH TAPE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess