EN
  • EN
  • DE

AD1837AAS

Part No AD1837AAS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/8DAC 24BIT 52-MQFP / General Purpose Interface 24 b Serial 52-MQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number AD1837A
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552962-AD1837AAS
Ultra Librarian 3D Model Ultra Librarian AD1837AAS CAD Model

Description

Product Overview: AD1837AAS from Analog Devices Inc.

The AD1837AAS is a high-performance, single-chip audio codec that provides solutions for a range of audio applications, such as multichannel audio systems, DVD entertainment systems, and digital audio effects processors. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this codec is designed to deliver exceptional sound quality and reliability.

Key Features and Benefits

  • High-Resolution Audio: The AD1837AAS supports 24-bit audio data and sample rates up to 192 kHz, ensuring high-fidelity audio playback and recording that satisfies even the most demanding audio enthusiasts.
  • Multiple DACs and ADCs: It comes equipped with four digital-to-analog converters (DACs) and two analog-to-digital converters (ADCs), allowing for versatile I/O configurations and supporting a variety of multichannel audio formats.
  • Flexible Interface: The device features a serial port that can be configured to interface with a variety of digital audio equipment, providing ease of integration into existing systems.
  • Low Distortion and Noise: With a dynamic range of 105 dB for DACs and 102 dB for ADCs, the AD1837AAS ensures low levels of noise and distortion, resulting in clear and precise audio reproduction.
  • Programmable Functions: Volume control, mute functions, and de-emphasis filters are programmable, giving designers control over audio output and enhancing the listening experience.
  • Power Efficiency: The device operates on a 5V analog and a 3.3V digital power supply, minimizing power consumption while maintaining high audio quality.

Applications

The AD1837AAS is ideal for use in a variety of applications that require high-quality audio conversion, including:

  • Home Theater Systems
  • Automotive Audio Systems
  • Digital Mixing Consoles
  • Effects Processors
  • Professional Audio Workstations

Conclusion

With its robust feature set and high performance, the AD1837AAS from Analog Devices Inc. represents a leading-edge solution for advanced audio processing needs. Its ability to deliver superior sound quality, coupled with its flexibility and power efficiency, makes it an excellent choice for designers and manufacturers of high-end audio equipment.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess