Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827435-LD7550BL
Ultra Librarian 3D Model Ultra Librarian LD7550BL CAD Model

Description

The LD7550BL is a low start-up current, current mode PWM controller manufactured by Leadtrend Technology. It is specifically designed for high-performance, low standby power consumption switching power supplies. This controller is suitable for applications such as AC/DC adapters, open frame power supplies, and LCD monitor power supplies.

Applications

  • AC/DC Adapters: Regulating power for electronic devices such as laptops, smartphones, and tablets.
  • Open Frame Power Supplies: Providing regulated power in various electronic equipment.
  • LCD Monitor Power Supplies: Driving the backlight and other circuits in LCD monitors.
  • Standby Power Supplies: Minimizing power consumption in standby mode for various appliances.
  • Battery Chargers: Optimizing the charging process in various battery-powered devices.

Features

  • Low Start-up Current: Reduces power consumption during the startup phase.
  • Current Mode PWM Control: Offers improved line regulation and load regulation.
  • Leading Edge Blanking: Filters out noise during the MOSFET turn-on period.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions.
  • Over Voltage Protection (OVP): Protects the circuit from excessive voltage.
  • Over Current Protection (OCP): Limits the current to prevent damage from overcurrent conditions.
  • Short Circuit Protection (SCP): Shuts down the controller during short circuit events.
  • Under Voltage Lockout (UVLO): Ensures proper operation during low voltage conditions.

Benefits

  • High Efficiency: Optimized for power conversion efficiency.
  • Low EMI: Frequency jittering helps reduce electromagnetic interference.
  • Robust Protection: Integrated protection features enhance reliability.
  • Low Standby Power: Meets stringent energy efficiency standards.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details

The LD7550BL PWM controller is designed to meet the rigorous demands of modern power supplies, providing excellent performance and comprehensive protection. Its low standby power consumption makes it suitable for energy-efficient applications. It is commonly used in flyback converter designs.

Technical Specifications:

  • Operating Voltage Range: Typically 8V to 28V (Consult Datasheet)
  • Switching Frequency: 65 kHz (Typical)
  • Start-up Current: Very low, usually in the microampere range.
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-26

You May Also Be Interested in

Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2522 $65.5720
625+ $0.2070 $129.3750
970+ $0.2005 $194.4850
1,335+ $0.1941 $259.1235
1,725+ $0.1876 $323.6100
2,310+ $0.1682 $388.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,950 pieces
MOQ: 260 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention