Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.9GHz to 2.4GHz
RF Type 802.15.1/Bluetooth, PHS
Supply Voltage - Operating 3V
Operating Supply Current 150mA
Case / Package 8-MINIMOLD
Win Source Part Number 392501-UPD5702TU-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD5702TU-E2 CAD Model

Description

The UPD5702TU-E2, manufactured by CEL (California Eastern Laboratories, Inc., formerly NEC Electronics), is a versatile and compact RF switch. It is designed to handle high-frequency signals with minimal insertion loss and excellent isolation, making it suitable for a wide range of wireless communication applications.

Applications

  • Wireless LAN (WLAN) devices: Used in access points and client devices to switch between different antenna configurations or frequency bands.
  • Cellular Phones: Employed in mobile phones for antenna selection and band switching in multi-band and multi-mode devices.
  • Bluetooth Devices: Integrated into Bluetooth modules for antenna switching.
  • Software Defined Radios (SDR): Used in SDR platforms to dynamically switch between different RF front-end components.
  • Test and Measurement Equipment: Utilized in RF signal generators and spectrum analyzers for signal routing and switching.

Features

  • High Isolation: Provides excellent isolation between RF ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Ensures minimal signal attenuation, maintaining signal integrity and performance.
  • Compact Size: Available in small package, making it suitable for space-constrained applications.
  • Single Supply Voltage: Operates on a single supply voltage, simplifying power supply design.
  • CMOS Control Logic: Compatible with standard CMOS logic levels for easy integration with microcontrollers and digital circuits.
  • High-Speed Switching: Enables rapid switching between different RF paths, crucial for time-division duplexing (TDD) systems.
  • Broadband Performance: Operates over a wide frequency range, accommodating various wireless communication standards.

Benefits

  • Improved Signal Integrity: Low insertion loss and high isolation contribute to enhanced signal quality.
  • Reduced System Size: Compact package enables smaller and more portable device designs.
  • Simplified Design: Single supply voltage and CMOS-compatible control logic streamline the design process.
  • Enhanced Flexibility: Broadband performance and high-speed switching provide flexibility in supporting multiple frequency bands and communication protocols.
  • Lower Power Consumption: Efficient design minimizes power consumption, extending battery life in portable devices.
  • Increased Reliability: Robust construction and reliable performance ensure long-term operation.

Additional Details

The UPD5702TU-E2 typically comes in a small surface-mount package, such as a 6-pin or 8-pin package, depending on the specific configuration. The switching speed is typically in the nanosecond range. The control voltage is usually a standard CMOS logic level, such as 1.8V or 3.3V. The RF performance characteristics, including insertion loss and isolation, are specified over a wide frequency range, typically up to several GHz. This device uses GaAs technology. Specifications should be confirmed using the official datasheet from CEL.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2560025D
MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76
MACOM Technology Solutions
AMPLIFIER,0.9-1.4GHZ,GAN ONSIC,A
Need more? Email Us
ECAD model for MAPC-A1500-AB000
MACOM Technology Solutions
AMPLIFIER,HI OUTPUT
Need more? Email Us
ECAD model for AMC-145-SMA
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention