EN
  • EN
  • DE

LD7282PJ-26

Part No LD7282PJ-26
Manufacturer Leadtrend
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827422-LD7282PJ-26
Ultra Librarian 3D Model Ultra Librarian LD7282PJ-26 CAD Model

Description

The LD7282PJ-26 is a power management integrated circuit (PMIC) manufactured by Leadtrend Technology Corporation. Based on similar Leadtrend products, it is likely a current mode PWM controller primarily designed for AC/DC power adapter applications. It integrates features to simplify power supply design, enhance efficiency, and improve reliability.

Applications

  • AC/DC Power Adapters: Commonly used in power adapters for laptops, mobile phones, and other consumer electronics.
  • Standby Power Supplies: Suitable for standby power supplies in various electronic devices.
  • Offline Flyback Converters: Used in offline flyback converters for isolated power supply applications.
  • Battery Chargers: Can be used in battery charger circuits for various battery types.
  • LED Lighting Power Supplies: Employed in power supplies for LED lighting systems.

Features

  • Current Mode PWM Control: Uses current mode PWM control for stable and efficient operation.
  • Low Startup Current: Features a low startup current, reducing power consumption during startup.
  • Overvoltage Protection (OVP): Includes overvoltage protection to prevent damage from excessive output voltage.
  • Overload Protection (OLP): Provides overload protection to prevent damage from excessive load current.
  • Short Circuit Protection (SCP): Offers short circuit protection to protect the power supply from short circuit conditions.

Benefits

  • High Efficiency: Current mode PWM control enables high efficiency, reducing power dissipation.
  • Stable Operation: Current mode control provides stable operation over a wide range of input voltages and load conditions.
  • Enhanced Protection: Overvoltage, overload, and short circuit protection enhance system reliability.
  • Simplified Design: Integrated features simplify power supply design and reduce component count.
  • Reduced Power Consumption: Low startup current reduces power consumption during startup and standby.

Additional Details

The LD7282PJ-26 likely comes in a DIP-8 or SOP-8 package. It operates with a wide input voltage range, typically from 85VAC to 265VAC. The switching frequency is generally around 65kHz. Leadtrend PMICs are known for their efficiency and reliability in power adapter applications. The -26 probably refers to specific operating parameters or configurations.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess