Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±4.5°C)
Testing Conditions 45°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 022020-MAX6696AEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6696AEE+ CAD Model

Description

MAX6696AEE+ Precision Octal Temperature Sensor

The MAX6696AEE+ is a highly accurate, octal temperature sensor designed by Maxim Integrated, offering precision monitoring of multiple temperature zones. This sensor is engineered to ensure optimal performance in complex systems that require monitoring of various points, such as servers, telecommunications equipment, and industrial applications.

Key Features

  • Multiple Temperature Zones: It can monitor up to eight temperature zones, including its own temperature.
  • High Accuracy: This sensor provides ±1°C accuracy for external diode temperatures and ±3°C for the internal sensor.
  • Programmable Resolution: The MAX6696AEE+ offers programmable resolution from 9 to 12 bits for the ADC that converts the diode voltages to temperature.
  • Flexible Alert Function: It includes programmable overtemperature alarms for each channel to signal when temperature thresholds are exceeded.
  • Communication Interface: The device uses a 2-wire, SMBus-compatible serial interface for easy integration into existing systems.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply current, making it suitable for power-sensitive applications.

Specifications

Parameter Value Accuracy ±1°C (external), ±3°C (internal) Operating Voltage 3.0V to 5.5V Temperature Range -40°C to +125°C Package 16-Pin QSOP Interface 2-Wire SMBus

The MAX6696AEE+ is available in a small, 16-pin QSOP package, making it an excellent choice for space-constrained applications. With its comprehensive feature set and Maxim Integrated's reputation for quality, this temperature sensor is an essential component for precise thermal management in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8155
ECAD model for LMT84LPM
Texas Instruments
LOW-POWER HIGH-ACCURACY ANALOG O / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.4217
ECAD model for TMP235AEDCKTQ1
Microchip Technology
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC281-4YM6-TR
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $14.3622
ECAD model for LM235H
Microchip Technology
Temp Sensor Digital Serial (2-Wire, SMbus) 6-Pin SOT-23 T/R / SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-4YM6-TR
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.7657
ECAD model for ADT7461AARMZ-2RL
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
ECAD model for MLX90614ESF-ACC-000-SP
Texas Instruments
SENSOR DIGITAL -40C-125C 2WSON / Temperature Sensor Digital, Local -40°C ~ 125°C 0.0625°C 2-WSON (1.7x2.5)
Lowest to $1.7509
ECAD model for LMT01QDQXTQ1
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5616 $69.3696
14+ $9.4865 $132.8110
22+ $9.1900 $202.1800
30+ $8.8935 $266.8050
38+ $8.5972 $326.6936
51+ $7.7078 $393.0978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,375 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention