Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (2) , 10/100Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number MPC86
Standard Package 44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 1349729-MPC860DPVR66D4
Ultra Librarian 3D Model Ultra Librarian MPC860DPVR66D4 CAD Model

Description

NXP MPC860DPVR66D4 PowerQUICC™ Processor

The NXP MPC860DPVR66D4 is a highly integrated microprocessor that epitomizes the PowerQUICC™ family's legacy of performance and versatility. Designed to cater to a wide array of applications, this processor is particularly well-suited for communication controllers, networking equipment, and embedded systems. Its robust architecture is based on the PowerPC® core, which is renowned for its exceptional processing capabilities and efficiency.

Key Features:

  • High-Performance Core: At the heart of the MPC860DPVR66D4 is the PowerPC 601 core, capable of speeds up to 66 MHz. This core is designed for reduced instruction set computing (RISC), delivering high throughput and optimal performance for complex computational tasks.
  • Integrated Communications: The processor boasts an array of communication interfaces, including a 10/100 Mbps Ethernet controller, HDLC controllers, and an Integrated Services Digital Network (ISDN) interface. These built-in features facilitate seamless data transfer and connectivity in networked environments.
  • Memory Management: Equipped with a sophisticated memory management unit (MMU), the MPC860DPVR66D4 ensures efficient handling of memory access and protection, which is critical for multitasking and running sophisticated applications.
  • On-Chip Peripherals: The device includes a variety of on-chip peripherals such as timers, serial ports, and a system integration unit (SIU) that simplifies system design and reduces the need for additional components.
  • Flexible Bus Interface: The processor supports a 32-bit data bus and a 32-bit address bus, offering flexibility in system design and ensuring compatibility with a wide range of external memory and peripheral devices.

Applications:

The MPC860DPVR66D4 is designed for deployment in environments that demand high-speed data processing and reliable communication. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • Industrial control systems requiring robust communication capabilities
  • Embedded systems that benefit from a compact, integrated processor solution

With its combination of performance, integration, and versatility, the NXP MPC860DPVR66D4 remains a popular choice for designers who require a reliable processor capable of handling demanding applications in the communication and networking domains.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention