EN
  • EN
  • DE

SPI-42-P2-UT4

Part No SPI-42-P2-UT4
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Lattice Semiconductor Corporation
Series LatticeCORE™
Product Status Obsolete
Type License
For Use With/Related Products Lattice
Other Names SPI42P2UT4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1283216-SPI-42-P2-UT4
Ultra Librarian 3D Model Ultra Librarian SPI-42-P2-UT4 CAD Model

Description

The LatticeCORE™ is a license type development board, kit, programmer, and software service for use with Lattice products.

  • Status: Obsolete
  • Applications: No specific applications
  • Standard Package: 1 unit
  • Operating System and Platform: None
  • License Length, User Details, Media Delivery Type: Not specified
  • MSL level: 1 (unlimited)
  • REACH status: REACH unaffected
  • Manufacturer: Lattice Semiconductor Corporation
  • Other name: SPI42P2UT4

You May Also Be Interested in

Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
IXYS
Lowest to $191.3408
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess