EN
  • EN
  • DE

SIL9233ACTU-C

Part No SIL9233ACTU-C
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837676-SIL9233ACTU-C
Ultra Librarian 3D Model Ultra Librarian SIL9233ACTU-C CAD Model

Description

The SIL9233ACTU-C, manufactured by Lattice Semiconductor Corporation (previously Silicon Image), is a HDMI receiver designed for applications that require high-definition audio and video reception. It is designed to be a key component in devices that receive HDMI signals from sources like Blu-ray players, gaming consoles, and set-top boxes.

Applications

  • Digital Televisions
  • AV Receivers
  • Projectors
  • HDMI Switchers
  • HDMI Splitters

Features

  • HDMI 1.3 Receiver
  • Supports resolutions up to 1080p/60Hz and WUXGA
  • HDCP 1.2 Support
  • Integrated Equalizer
  • Supports Deep Color (up to 36-bit)
  • Supports High Bit Rate (HBR) audio
  • Adaptive Cable Equalization

Benefits

  • Enables high-quality reception of video and audio signals.
  • Provides secure content reception through HDCP encryption.
  • Compensates for signal loss due to cable length and quality.
  • Delivers vibrant and realistic colors with Deep Color support.
  • Offers enhanced audio fidelity with HBR audio support.
  • Adaptive equalization ensures robust performance across varying cable conditions.

Additional Details

The SIL9233ACTU-C supports a wide range of video formats and audio codecs as per the HDMI 1.3 specification. The integrated equalizer compensates for signal attenuation that occurs over longer HDMI cable lengths, ensuring a clear and stable signal at the receiving end. HDCP 1.2 support enables the secure reception of protected content. Deep Color support allows for more color shades, resulting in a more visually rich experience. HBR audio enables the reception of high-resolution audio formats. The adaptive cable equalization automatically adjusts to varying cable qualities and lengths, optimizing signal integrity. The device typically operates on a 3.3V power supply, and is available in compact packages for easy integration. The "-C" suffix may indicate specific features or compliance requirements.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess