EN
  • EN
  • DE

SII9396SCNUC

Part No SII9396SCNUC
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description HDMI Bridge and Transmitter with HDCP 2.3 Support
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976451-SII9396SCNUC
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII9396SCNUC CAD Model

Description

The SII9396SCNUC is a high-performance HDMI receiver from Lattice Semiconductor Corporation. It's designed to receive and process HDMI signals in various consumer electronics and display applications. This receiver supports the latest HDMI standards, ensuring compatibility with a wide range of devices.

Applications

  • HDTVs and displays
  • Blu-ray Disc players
  • Set-top boxes
  • AV receivers
  • Projectors
  • Gaming consoles

Features

  • HDMI 1.4 receiver: Supports resolutions up to 1080p and 3D video.
  • Integrated HDCP content protection: Ensures secure transmission of copyrighted content.
  • Deep Color support: Enables vibrant and accurate color reproduction.
  • Audio extraction: Can extract audio streams from the HDMI signal for separate processing.
  • Low power consumption: Minimizes energy usage in power-sensitive applications.
  • Advanced equalization: Compensates for signal degradation over long cable lengths.

Benefits

  • High-quality video and audio: Delivers crystal-clear images and immersive sound.
  • Secure content protection: Prevents unauthorized copying of copyrighted material.
  • Wide compatibility: Works seamlessly with a variety of HDMI sources and displays.
  • Simplified system design: Reduces the number of components required for HDMI connectivity.
  • Energy efficiency: Low power consumption helps extend battery life in portable devices.
  • Improved signal integrity: Ensures reliable performance even with long HDMI cables.

Specifications

The SII9396SCNUC is designed to comply with HDMI 1.4 specifications. It supports data rates up to several Gbps per channel and offers various audio output options. The specific power consumption and operating voltage requirements can be found in the device datasheet.

This HDMI receiver is a crucial component in modern digital entertainment systems, enabling the seamless transmission of high-definition video and audio between devices. Its advanced features and robust performance make it a reliable choice for demanding applications.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1304 $52.5216
10+ $10.7737 $107.7370
15+ $10.4370 $156.5550
20+ $10.1003 $202.0060
26+ $9.7636 $253.8536
35+ $8.7536 $306.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess