EN
  • EN
  • DE

SII3531ACNUTR

Part No SII3531ACNUTR
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description PCIe (1x) to Single SATA 3.0 Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982856-SII3531ACNUTR
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII3531ACNUTR CAD Model

Description

The SII3531ACNUTR is a DisplayPort to HDMI bridge IC manufactured by Lattice Semiconductor Corporation (formerly Silicon Image). This chip is designed to convert DisplayPort signals to HDMI signals, enabling connectivity between devices with different display interfaces. It is commonly used in applications such as docking stations, adapters, and embedded systems where display compatibility is crucial.

Applications

  • Docking Stations: Enables DisplayPort-equipped laptops and other devices to connect to HDMI displays and peripherals through a single docking station.
  • Adapters: Used in DisplayPort to HDMI adapters, allowing devices with DisplayPort outputs to connect to HDMI monitors, projectors, and TVs.
  • Embedded Systems: Integrated into embedded systems to provide HDMI output from a DisplayPort source.
  • Graphics Cards: Used in some graphics cards to provide HDMI outputs in addition to DisplayPort.
  • Motherboards: Integrated into motherboards to offer HDMI connectivity from a DisplayPort source.

Features

  • DisplayPort to HDMI Conversion: Converts DisplayPort signals to HDMI signals.
  • HDMI 1.4 Support: Supports HDMI 1.4 features, including 1080p, 4K resolution, and 3D video.
  • Audio Support: Supports audio transmission through HDMI, including multi-channel audio formats.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life in portable devices.
  • I2C Interface: Provides an I2C interface for configuration and control.
  • Surface Mount Package: Available in a compact surface mount package for easy integration into PCBs.

Benefits

  • Display Compatibility: Enables connectivity between devices with different display interfaces (DisplayPort and HDMI).
  • High-Resolution Support: Supports high-resolution video signals, including 1080p and 4K.
  • Audio Transmission: Transmits audio signals along with video signals through HDMI.
  • Content Protection: Supports HDCP for secure content transmission.
  • Low Power Operation: Minimizes power consumption for energy-efficient operation.

The SII3531ACNUTR from Lattice Semiconductor is a DisplayPort to HDMI bridge IC designed for seamless conversion of DisplayPort signals to HDMI. Its support for high-resolution video, audio transmission, HDCP, and low power consumption makes it an ideal solution for various applications requiring display compatibility.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess