EN
  • EN
  • DE

PALLV16V8-10SC

Part No PALLV16V8-10SC
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158887-PALLV16V8-10SC
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALLV16V8-10SC CAD Model

Description

The Lattice PALLV16V8-10SC is a high-performance Programmable Array Logic (PAL) device. It is designed for implementing custom logic functions in a wide range of digital systems. The device offers reprogrammability, allowing designers to modify the logic functions after the device has been programmed. The "-10SC" suffix generally indicates the speed grade and package type.

Applications:

  • Address Decoders: Used in memory systems to decode addresses and enable memory chips.
  • State Machines: Implemented as state machines for controlling sequential logic circuits.
  • Peripheral Controllers: Used to control peripheral devices in embedded systems.
  • Glue Logic: Provides glue logic between different components in a digital system.
  • Timing Control Circuits: Implemented as timing control circuits for synchronizing different parts of a system.

Features:

  • Programmable Logic: Allows designers to customize the logic functions implemented in the device.
  • Reprogrammability: Enables designers to modify the logic functions after the device has been programmed.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Consumes less power compared to other logic devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Variety of Package Options: Available in different package options to suit different application needs.
  • Input/Output Pins: Equipped with multiple input and output pins for connecting to other devices.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board space requirements.
  • Improved Performance: High speed and low power consumption contribute to improved system performance.
  • Simplified Design: Simplifies the design process by providing a programmable logic solution.
  • Reduced Cost: Reduces the overall system cost by integrating multiple logic functions into a single device.

Additional Details:

The PALLV16V8-10SC typically has a propagation delay around 10ns. The '16V8' indicates a specific architecture with 16 inputs and 8 outputs. Programming is done using specialized PAL programmers. Datasheets will provide the exact power consumption figures, voltage ranges, and programming instructions. Ensure the programming voltage and algorithm are correct before attempting to program the device.

You May Also Be Interested in

NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess