EN
  • EN
  • DE

PALCE29MA16H-25PC/4

Part No PALCE29MA16H-25PC/4
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 344093-PALCE29MA16H-25PC/4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE29MA16H-25PC/4 CAD Model

Description

The PALCE29MA16H-25PC/4, manufactured by Lattice Semiconductor Corporation, is a high-performance, advanced Programmable Array Logic (PAL) device designed for implementing custom logic functions in various digital systems. This device is a member of the PALCE29MA16 family, known for its architectural features tailored to maximize performance and flexibility while minimizing board space.

Applications

  • Complex State Machines: Used to implement intricate state machines for controlling sequential logic circuits in various applications.
  • High-Speed Data Buffering: Implemented for high-speed data buffering to manage data flow in critical timing paths, ensuring minimal delays.
  • Peripheral Control: Employed to control various peripheral devices and interfaces in embedded systems, providing a flexible interface to external hardware.
  • Address Decoding: Utilized in memory systems for address decoding to select specific memory locations, optimizing memory access times.
  • Industrial Automation: Applied in industrial automation systems for programmable control logic, enabling adaptable and efficient automation processes.

Features

  • High-Speed Performance: Offers a propagation delay of 25ns, enabling fast and efficient operation in high-speed digital systems.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing design flexibility.
  • 29 Inputs and 16 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility in various applications.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components in the system.
  • Advanced Architecture: Features an advanced architecture for efficient logic implementation and optimized performance.

Benefits

  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost.
  • Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency.
  • Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability.

The PALCE29MA16H-25PC/4 is typically packaged in a PLCC (Plastic Leaded Chip Carrier) or other surface-mount package. Its combination of high performance, programmable features, and advanced architecture makes it suitable for a wide range of applications requiring adaptable and high-speed logic solutions.

You May Also Be Interested in

Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess