EN
  • EN
  • DE
  • IT

OR2C04A-4S208

Part No OR2C04A-4S208
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Description Field-Programmable Gate Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFP
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 715675-OR2C04A-4S208
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OR2C04A-4S208 CAD Model

Description

The OR2C04A-4S208 is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the ORCA 2C family. FPGAs are reconfigurable integrated circuits that allow designers to implement custom digital logic circuits after manufacturing. The OR2C04A-4S208 offers a balance of performance, density, and features suitable for a range of applications.

Applications:

  • Prototyping digital circuits
  • Custom logic implementation
  • Embedded systems
  • Telecommunications equipment
  • Industrial control systems
  • Image and video processing
  • Networking applications

Features:

  • 4,000 usable gates
  • 208-pin PQFP package
  • Operating voltage: 5V
  • System performance up to 125 MHz
  • Global routing resources for high performance and predictable timing
  • On-chip clock management
  • Flexible I/O structure
  • Supports JTAG boundary scan testing

Benefits:

  • Flexibility: Allows for customization and reconfiguration of digital logic circuits.
  • Fast prototyping: Enables rapid development and testing of new designs.
  • Time-to-market: Reduces time-to-market by allowing designers to quickly implement and modify their designs.
  • Cost-effectiveness: Offers a cost-effective solution for low-to-medium volume production.
  • Performance: Provides high performance for a wide range of applications.

Additional Details:

The OR2C04A-4S208 utilizes SRAM-based configuration memory, which means it needs to be configured each time it powers up. The configuration data is typically loaded from an external memory device, such as a PROM or flash memory. The FPGA is programmed using hardware description languages (HDLs), such as VHDL or Verilog. Lattice Semiconductor provides software tools for designing, simulating, and implementing designs on the OR2C04A-4S208. The 4 in the part number denotes the speed grade. The device is packaged in a 208-pin PQFP (Plastic Quad Flat Pack).

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess