EN
  • EN
  • DE

LFEC3E-5TN144C-4I

Part No LFEC3E-5TN144C-4I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LFEC3E-5TN144C-4I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069481-LFEC3E-5TN144C-4I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFEC3E-5TN144C-4I CAD Model

Description

The LFEC3E-5TN144C-4I is a low-cost FPGA from Lattice Semiconductor Corporation's iCE40 family. It is designed for mobile and consumer applications where small size, low power consumption, and cost-effectiveness are critical. The device comes in a 144-pin Thin Quad Flatpack (TQFP) package. The speed grade is -5, and the temperature grade is 'I' which means Industrial temperature range (-40°C to +85°C).

Applications

  • Mobile Devices: Used in smartphones, tablets, and wearable devices for sensor management, display control, and custom logic functions.
  • Consumer Electronics: Employed in TVs, set-top boxes, and gaming consoles for interface bridging, video processing, and peripheral control.
  • Internet of Things (IoT): Suitable for smart home devices, industrial sensors, and connected appliances for data acquisition, processing, and communication.
  • Automotive Applications: Can be used for basic display control, sensor interfaces, and low-complexity control functions.
  • Industrial Control: Suitable for applications needing CPLD replacement and basic control logic.

Features

  • Low Power Consumption: Optimized for battery-powered and energy-sensitive applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Embedded Memory: Includes on-chip RAM for data storage and buffering.
  • Flexible I/O: Supports a variety of I/O standards for interfacing with different components.
  • Instant-on Operation: Enables fast startup and configuration.
  • Cost-Effective: Provides a low-cost solution for programmable logic applications.

Benefits

  • Extended Battery Life: Minimizes power consumption for longer operation in portable devices.
  • Reduced Board Space: Enables smaller and more compact designs.
  • Faster System Response: Provides quick startup and configuration times.
  • Lower System Cost: Offers a cost-effective alternative to ASICs and other programmable logic devices.
  • Design Flexibility: Allows for customization and adaptation to specific application requirements.

Additional Details

The LFEC3E-5TN144C-4I is designed to operate across a commercial temperature range. The device is typically programmed using industry-standard FPGA development tools and the Lattice Diamond software. The specific number of logic cells, memory size, and I/O count are available in the Lattice Semiconductor datasheet for the iCE40 family. Its instant-on capability and low power consumption make it well-suited for mobile and always-on applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Sharp Microelectronics
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess