EN
  • EN
  • DE

LFE2M35E6F484C51

Part No LFE2M35E6F484C51
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069470-LFE2M35E6F484C51
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFE2M35E6F484C51 CAD Model

Description

The LFE2M35E6F484C5I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. These FPGAs are designed for high-performance, low-power applications and provide a flexible platform for custom logic implementation. The LFE2M35E6F484C5I is known for its instant-on capability, low cost, and high logic density, making it suitable for a wide range of applications.

Applications

  • Industrial automation: Implementing custom control logic, motor control, and sensor interfaces in industrial equipment.
  • Consumer electronics: Video processing, display controllers, and audio processing in consumer devices like TVs, set-top boxes, and gaming consoles.
  • Communication systems: Implementing protocol bridging, data aggregation, and signal processing in communication equipment.
  • Medical devices: Implementing custom logic for medical imaging, patient monitoring, and diagnostic equipment.
  • Automotive electronics: Implementing control systems, sensor interfaces, and infotainment systems in automotive applications.

Features

  • 35K LUTs (Look-Up Tables): Provides a substantial amount of programmable logic resources.
  • Embedded memory: On-chip memory blocks for data storage and processing.
  • High-speed I/O: Supports various high-speed interfaces for data communication.
  • Low power consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Instant-on: Fast configuration time for immediate operation upon power-up.

Benefits

  • Flexibility: Allows for custom logic implementation, enabling designers to create tailored solutions.
  • High performance: Provides high-speed processing capabilities for demanding applications.
  • Low power consumption: Reduces power consumption, extending battery life in portable devices.
  • Reduced development time: Simplifies the design process and reduces time-to-market.
  • Cost-effectiveness: Offers a cost-effective solution for implementing custom logic.

Additional Details

The LFE2M35E6F484C5I comes in a 484-pin Fine-Pitch Ball Grid Array (FBGA) package. It operates at a core voltage of 1.2V and supports a wide range of I/O standards. The FPGA includes programmable clock management circuitry and supports various configuration options, including JTAG and SPI. It can be programmed using Lattice's Diamond design software, which provides a comprehensive set of tools for design, simulation, and implementation. This device is suitable for applications that require a combination of high performance, low power, and flexibility in a compact package.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Fairchild/ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess