EN
  • EN
  • DE

SLG4DVKINTRO

Part No SLG4DVKINTRO
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Box
Type CPLD
For Use With/Related Products SLG46xxxx
Contents Board(s), Cable(s)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284138-SLG4DVKINTRO
Ultra Librarian 3D Model Ultra Librarian SLG4DVKINTRO CAD Model

Description

The Dialog Semiconductor GmbH electronic component with Win Source Part Number 1284138-SLG4DVKINTRO is an evaluation board for embedded complex logic (FPGA, CPLD).

  • Type: CPLD
  • Package: box
  • Standard Package: one
  • Comes with: board(s) and cable(s)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Series: GreenPAK series
  • Designed for: development boards, kits, and programmers.
  • Additional Information: No further information is available for this product.

You May Also Be Interested in

Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46826 / SLG46826 series CPLD Evaluation Board
Lowest to $14.4474
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us
Amd
KRIA KR260 ROBOTIC START KIT
Lowest to $776.1195
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO / LCMXO2280C-3FTN256C series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Analog Devices Inc.
ZYNQ-7000 AP SOC ZC706 EVAL BRD
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Lowest to $196.6676

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess