The LC4512V-75FN256C is an embedded complex programmable logic device (CPLD) from the ispMACH 4000 series. It offers 208 I/O pins, providing extensive connectivity options for your electronic projects. With a maximum delay time of 7.5 ns, this CPLD offers fast and efficient performance. The internal voltage supply ranges from 3V to 3.6V, ensuring stable and reliable operation. With 32 logic elements/blocks and 512 macrocells, this CPLD offers flexibility and versatility in designing your circuits. The surface mount package type allows for easy installation on PCBs. This CPLD is manufactured by Lattice Semiconductor Corporation, a reputable company in the industry. It is currently an active product in the market and is suitable for various applications.
- I/O Pins: 208
- Maximum Delay Time: 7.5 ns
- Internal Voltage Supply: 3V to 3.6V
- Logic Elements/Blocks: 32
- Macrocells: 512
- Package Type: Surface Mount