EN
  • EN
  • DE

LC4384C-75TN176-10I

Part No LC4384C-75TN176-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018204-LC4384C-75TN176-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4384C-75TN176-10I CAD Model

Description

The LC4384C-75TN176-10I is a high-density Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation, part of the ispMACH 4000 family. It's designed to provide a flexible and cost-effective solution for implementing complex logic functions in a variety of applications. This CPLD offers a large number of macrocells, high speed, and in-system programmability.

Applications:

  • Complex control logic
  • Data path processing
  • Interface controllers
  • Address decoding and memory management
  • Networking and communication equipment

Features:

  • 384 Macrocells
  • 7.5 ns pin-to-pin delay
  • 176-pin TQFP package
  • System Performance up to 133 MHz
  • In-System Programmable (ISP) via IEEE 1149.1 (JTAG)
  • Flexible I/O routing
  • Low power operation
  • Advanced feature set for complex designs

Benefits:

  • High Density: Large number of macrocells allows for complex logic implementation.
  • High Speed: Fast propagation delays enable high-performance designs.
  • Programmability: In-system programmability allows for design changes without removing the device from the board.
  • Flexible I/O: Provides versatile interface options for various peripherals and external devices.
  • Low Power: Reduces overall system power consumption.

Additional Details:

The LC4384C-75TN176-10I is typically programmed using Lattice's ispLEVER or Diamond design software. The '75' in the part number indicates a propagation delay of 7.5 ns. The 'TN176' specifies the package type (TQFP) and pin count. The '10I' usually refers to the industrial temperature grade. The device utilizes a CMOS EEPROM process for configuration storage. It supports various I/O standards, including LVTTL and LVCMOS. Refer to the Lattice Semiconductor datasheet for detailed electrical specifications, timing diagrams, programming instructions, and power consumption characteristics.

The JTAG interface is used for both programming and boundary scan testing. The high density of the device makes it suitable for applications requiring a large amount of programmable logic. The flexible I/O routing simplifies the connection to various peripherals and interfaces. Careful attention should be paid to power supply decoupling and signal integrity when designing with this device due to its high speed and density.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Micrel
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
LSI Computer Systems
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess