EN
  • EN
  • DE

LC4384C-5FTN256C

Part No LC4384C-5FTN256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 384MC 5NS 256FTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.0ns
Voltage Supply - Internal 1.65V ~ 1.95V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
The number of I/O 192
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Family Part Number LC4384
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1195440-LC4384C-5FTN256C
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC4384C-5FTN256C CAD Model

Description

The LC4384C-5FTN256C is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It is part of the ispMACH 4000C family, known for its high speed and predictable timing, making it suitable for a variety of applications.

Applications:

  • Address Decoding: Generating chip selects and enabling signals based on memory addresses.
  • Glue Logic Replacement: Consolidating multiple discrete logic components into a single CPLD.
  • State Machine Implementation: Designing and implementing complex state machines for control applications.
  • Peripheral Control: Interfacing with and controlling various peripheral devices.
  • Interface Bridging: Connecting devices with different interface standards.

Features:

  • 384 Macrocells: Provides a large number of programmable logic cells for implementing complex functions.
  • Global Routing Pool (GRP): Enables efficient routing of signals throughout the device.
  • Pin-to-Pin Performance up to 7.5 ns: Offers high-speed performance for demanding applications.
  • System I/O up to 200 MHz: Supports high-speed data transfer rates.
  • 256-pin Fine-Pitch Ball Grid Array (FBGA) Package: Provides a high pin count in a compact package.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device.
  • Low Power Operation: Minimizes power consumption for battery-powered and other power-sensitive applications.

Benefits:

  • High Performance: Enables the implementation of high-speed logic functions.
  • Design Flexibility: Offers a wide range of programmable resources for implementing complex designs.
  • Reduced Board Space: Consolidates multiple logic functions into a single device, reducing board size and cost.
  • Fast Time-to-Market: In-system programmability allows for rapid prototyping and design changes.
  • Improved System Reliability: Reduces the number of components and interconnections, improving system reliability.

Additional Details:

The LC4384C-5FTN256C operates from a 3.3V power supply. It is programmed using industry-standard JTAG programming tools. The ispMACH 4000C family also includes features such as programmable output slew rate control and input hysteresis, which can be used to optimize signal integrity and reduce noise. Refer to the Lattice Semiconductor datasheet for detailed specifications, timing diagrams, and programming information. The '5' in the part number indicates the speed grade, with lower numbers generally indicating faster performance. FTN256C specifies the package type.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess