EN
  • EN
  • DE

ISPLSI5256VE-165LT128-125I

Part No ISPLSI5256VE-165LT128-125I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016959-ISPLSI5256VE-165LT128-125I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI5256VE-165LT128-125I CAD Model

Description

The ISPLSI5256VE-165LT128-125I is a high-density programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. Belonging to the ispLSI 5000VE family, it is known for its versatile architecture and high-speed capabilities. It caters to applications requiring complex logic implementation and high-performance operation.

Applications:

  • Telecommunications Equipment: Employed in network devices for tasks such as signal processing, routing, and control functions.
  • Industrial Control Systems: Used in automation and process control equipment, offering real-time decision-making capabilities.
  • Medical Devices: Implemented in diagnostic and therapeutic devices, benefiting from its reliability and precision.
  • Aerospace and Defense Systems: Applied in mission-critical systems that require high reliability and performance under harsh conditions.
  • High-Speed Data Processing: Used in applications needing rapid data manipulation, such as image processing and data compression.

Features:

  • High Density: Features a substantial amount of logic gates and flip-flops, enabling the implementation of complex digital designs.
  • In-System Programmability (ISP): Allows designers to program or reprogram the device after it's been installed in the final system, facilitating design changes and upgrades.
  • High-Speed Performance: Operates at high clock frequencies, facilitating faster data processing and system responsiveness.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for power-sensitive applications.
  • Flexible I/O: Supports diverse I/O standards and voltage levels, enhancing its adaptability to different system architectures.
  • Advanced Packaging: Offered in advanced package options that improve thermal performance and reduce the device's footprint.

Benefits:

  • Reduced Time-to-Market: Allows rapid prototyping and iterative design changes, decreasing the overall product development cycle.
  • Increased Design Flexibility: Enables easy modification and customization of logic functions, adapting to changing requirements.
  • Improved System Performance: Enhances the overall speed and efficiency of the system, improving its functional capabilities.
  • Lower System Cost: By integrating multiple functions into a single device, reduces the need for additional components, lowering costs.
  • Enhanced System Reliability: Improves the robustness and stability of the system by reducing the number of potential points of failure.

Additional Details:

The ISPLSI5256VE-165LT128-125I incorporates a programmable interconnect matrix enabling flexible signal routing between logic blocks. It includes dedicated input/output pins that can be configured to accommodate various voltage levels and signal standards. The device is typically programmed using industry-standard programming tools and hardware description languages (HDLs). Key considerations for its use include operating temperature range, supply voltage requirements, and appropriate cooling strategies. Designers should consult the official datasheet provided by Lattice Semiconductor for detailed specifications and application guidelines.

You May Also Be Interested in

Dell
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiyo Yuden
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess