EN
  • EN
  • DE

ISPLSI-8600V-125LB272

Part No ISPLSI-8600V-125LB272
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description EE PLD, 13.5NS, 600-CELL PBGA272 /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series *
Package Bulk
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ISPLSI-8600V-125LB272,LATLATISPLSI-8600V-125LB272
Standard Package 1
Win Source Part Number 1066070-ISPLSI-8600V-125LB272
Ultra Librarian 3D Model Ultra Librarian ISPLSI-8600V-125LB272 CAD Model

Description

The ISPLSI-8600V-125LB272 is an in-system programmable Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It's designed for high-performance, high-density logic applications, offering a flexible and efficient solution for implementing complex digital circuits. The device is characterized by its in-system programmability, allowing designers to easily update and modify designs without removing the device from the circuit board.

Applications

  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure
  • Data processing systems
  • Medical equipment
  • Aerospace applications

Features

  • High Density: Provides a large amount of programmable logic resources.
  • In-System Programmability (ISP): Allows for easy design updates and modifications.
  • High Performance: Delivers fast propagation delays and high system clock frequencies.
  • Low Power Consumption: Offers efficient power management.
  • Flexible Routing Architecture: Enables efficient routing of signals.
  • 272-Pin LBGA Package: Provides a compact and robust mounting option.
  • 125 MHz Operating Frequency: Supports high-speed applications.

Benefits

  • Reduced Time-to-Market: In-system programmability allows for rapid prototyping and design iteration.
  • Increased Design Flexibility: The flexible architecture allows for implementing a wide range of digital circuits.
  • Improved System Performance: High-speed performance enhances the overall system capabilities.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Simplified Design Process: User-friendly software tools support design entry, simulation, and programming.

Additional Details

The ISPLSI-8600V-125LB272 supports a wide range of I/O standards, enabling seamless integration with various system components. It operates over a wide voltage range, typically 3.3V or 5V, providing flexibility in power supply design. The device is supported by Lattice Semiconductor's design software, which provides a comprehensive suite of tools for developing and implementing complex logic designs. It is commonly used in applications requiring high-speed data processing, complex state machines, and custom logic functions. The 272-pin LBGA package ensures reliable connectivity and efficient heat dissipation. Lattice Semiconductor is a leading provider of programmable logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess