EN
  • EN
  • DE

ISPLSI 1016E-80LTN44I

Part No ISPLSI 1016E-80LTN44I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 15NS 44TQFP /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispLSI® 1000E
Package Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Logic Elements/Blocks 16
Number of Macrocells 64
Number of Gates 2000
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ISPLSI 1016E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 220-1589,ISPLSI 1016E-80LTN44I-ND,ISPLSI1016E-80LTN44I,ISPLSI1016E80LTN44I
Standard Package 160
Win Source Part Number 1026909-ISPLSI 1016E-80LTN44I
Ultra Librarian 3D Model Ultra Librarian ISPLSI 1016E-80LTN44I CAD Model

Description

The ISPLSI 1016E-80LTN44I is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. It is designed to provide flexible logic solutions for a wide range of digital applications. With its in-system programmability (ISP) and advanced architecture, it offers designers a versatile and efficient way to implement custom logic functions.

Applications:

  • Address Decoding
  • Glue Logic
  • State Machine Implementation
  • Peripheral Control
  • Interface Logic

Features:

  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device after it has been mounted on the circuit board.
  • High Performance: Offers fast propagation delays for high-speed operation.
  • Flexible Architecture: Provides a configurable logic structure to accommodate a variety of digital designs.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for portable and battery-powered applications.
  • 44-Pin Package: Compact package size for space-constrained designs.
  • 80 MHz Operating Frequency: Supports high-speed system clocks.

Benefits:

  • Design Flexibility: Customizable logic implementation allows designers to tailor the device to specific application requirements.
  • Reduced Time-to-Market: In-system programmability enables rapid prototyping and design iterations.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Lower Power Consumption: Energy-efficient design extends battery life in portable devices.
  • Simplified Board Layout: Compact package size reduces board space requirements and simplifies routing.

Additional Details:

The ISPLSI 1016E-80LTN44I operates from a 5V power supply. It is based on a CMOS E2CMOS technology, ensuring low power consumption and high reliability. The device features a programmable interconnect array, which provides flexible routing of signals between logic blocks. The internal architecture comprises of logic blocks and I/O blocks, facilitating the implementation of a wide variety of digital circuits. It is commonly used to replace discrete logic gates, reducing component count and improving system reliability. The device is programmed using industry-standard programming tools. Its operating temperature range is typically 0°C to +70°C. The 44-LTN package is a thin quad flat pack (TQFP) which helps with thermal management.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8551 $89.8551
2+ $86.9565 $173.9130
3+ $84.0580 $252.1740
4+ $75.3623 $301.4492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,755 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess