EN
  • EN
  • DE

Y0006V0001VV0L

Part No Y0006V0001VV0L
Manufacturer VPG Foil Resistors
Catalog Resistor Networks, Arrays
Description RES NETWORK 2 RES 10K OHM RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307359-Y0006V0001VV0L
Manufacturer VPG Foil Resistors
Category Resistors -Resistor Networks, Arrays
Packaging  Bulk
Part Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 10k
Tolerance ±0.005%
Number of Resistors 2
Resistor Matching Ratio ±0.005%
Resistor-Ratio-Drift ±0.5ppm/°C
Ultra Librarian 3D Model Ultra Librarian Y0006V0001VV0L CAD Model

Description

FEATURES 

  • Temperature coefficient of resistance (TCR) absolute: ± 2 ppm/°C typical (- 55 °C to + 125 °C, + 25 °C ref.) TCR tracking: 0.5 ppm/°C 
  • Tolerance: absolute and matching to 0.005 % (50 ppm) 
  • Power rating: 0.2 W at 70 °C, for the entire resistive element R1 and R2, divided proportionally between the two values 
  • Load life ratio stability: < 0.005 % (50 ppm) 0.2 W at 70 °C for 2000 h 
  • Maximum working voltage: 200 V 
  • Resistance range: 100R to 20K per resistive element 
  • Vishay Foil resistors are not restricted to standard values/ratios; specific “as requested” values/ratios can be supplied at no extra cost or delivery (e.g. 1K2345 vs. 1K) 
  • Electrostatic discharge (ESD) up to 25 000 V 
  • Non-inductive, non-capacitive design 
  • Rise time: 1 ns effectively no ringing

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess