The ISPGDX160VA-7B208-9I is a member of the ispGDX family of instant, non-volatile Field Programmable Gate Arrays (FPGAs) from Lattice Semiconductor Corporation. It is designed for a wide range of applications requiring flexible logic implementation, instant-on functionality, and low power consumption. This FPGA offers a cost-effective and versatile solution for various digital logic designs.
Applications
- Industrial Automation
- Consumer Electronics
- Medical Devices
- Networking Equipment
- Embedded Systems
Features
- 160 Macrocells
- Non-Volatile Configuration
- Instant-on Operation
- Low Power Consumption
- Flexible Routing Architecture
- In-System Programmability (ISP)
- Operating Voltage: 3.3V
- 208-Pin BGA Package
Benefits
- Flexibility: Provides a programmable logic platform for implementing custom digital circuits.
- Instant-on Operation: Eliminates configuration delays upon power-up.
- Low Power: Reduces power consumption, making it suitable for battery-powered applications.
- Easy Configuration: In-System Programmability allows for easy design updates and modifications.
- Space-Saving Package: BGA package minimizes board space requirements.
Technical Specifications
The ISPGDX160VA-7B208-9I features 160 macrocells and non-volatile configuration memory. It supports instant-on operation and offers low power consumption. The device operates with a 3.3V supply voltage. In-System Programmability (ISP) is supported for easy configuration updates. The package type is 208-Pin BGA. Refer to the product datasheet for detailed timing diagrams, pinout information, and electrical characteristics.